HardwareSource, Inc. Gate Latch, Post Type, Heavy Duty 215410

Description
Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" wide and 5.5" tall. Strike bar is 6.5" long and 1" in diameter. Minimum gap required between post and gate is 1/2". Latch is reversible for left hand or right hand gates. To reverse handing simply remove the spring and hex head pivot bolt. Flip the fence post attachment plate upside down and reattach spring and pivot bolt. Steel base material Black lag screws are included Finishes: Black coated
Description
Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" wide and 5.5" tall. Strike bar is 6.5" long and 1" in diameter. Minimum gap required between post and gate is 1/2". Latch is reversible for left hand or right hand gates. To reverse handing simply remove the spring and hex head pivot bolt. Flip the fence post attachment plate upside down and reattach spring and pivot bolt. Steel base material Black lag screws are included Finishes: Black coated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Post Type, Heavy Duty - 215410 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Post Type, Heavy Duty
215410
Gate Latch, Post Type, Heavy Duty 215410
Post gate latch for wood gates Gate can be easily opened from either side Features padlock eye for extra security Spring loaded action for positive latching Latch measures about 11" wide and 5.5" tall. Strike bar is 6.5" long and 1" in diameter. Minimum gap required between post and gate is 1/2". Latch is reversible for left hand or right hand gates. To reverse handing simply remove the spring and hex head pivot bolt. Flip the fence post attachment plate upside down and reattach spring and pivot bolt. Steel base material Black lag screws are included Finishes: Black coated
  • Post gate latch for wood gates
  • Gate can be easily opened from either side
  • Features padlock eye for extra security
  • Spring loaded action for positive latching
  • Latch measures about 11" wide and 5.5" tall. Strike bar is 6.5" long and 1" in diameter.
  • Minimum gap required between post and gate is 1/2".
  • Latch is reversible for left hand or right hand gates. To reverse handing simply remove the spring and hex head pivot bolt. Flip the fence post attachment plate upside down and reattach spring and pivot bolt.
  • Steel base material
  • Black lag screws are included

Finishes:

  • Black coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 215410
Product Name Gate Latch, Post Type, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products