HardwareSource, Inc. 12" Antique Style Strap Hinge 215400

Description
Antique style shutter hinge made for surface mounting. Strap leaf measures 12-1/4" by 2-3/4" at widest point. Vertical leaf measures 5-1/4" by 1-3/8". Width measurements are to center of hinge pin. Hinges are weight rated at 50 lbs per pair. Made from steel base material. Matching wood screws are included. Finishes: Black powder coated
Description
Antique style shutter hinge made for surface mounting. Strap leaf measures 12-1/4" by 2-3/4" at widest point. Vertical leaf measures 5-1/4" by 1-3/8". Width measurements are to center of hinge pin. Hinges are weight rated at 50 lbs per pair. Made from steel base material. Matching wood screws are included. Finishes: Black powder coated

Suppliers

Company
Product
Description
Supplier Links
12
San Diego, CA, USA
12" Antique Style Strap Hinge
215400
12" Antique Style Strap Hinge 215400
Antique style shutter hinge made for surface mounting. Strap leaf measures 12-1/4" by 2-3/4" at widest point. Vertical leaf measures 5-1/4" by 1-3/8". Width measurements are to center of hinge pin. Hinges are weight rated at 50 lbs per pair. Made from steel base material. Matching wood screws are included. Finishes: Black powder coated
  • Antique style shutter hinge made for surface mounting.
  • Strap leaf measures 12-1/4" by 2-3/4" at widest point.
  • Vertical leaf measures 5-1/4" by 1-3/8".
  • Width measurements are to center of hinge pin.
  • Hinges are weight rated at 50 lbs per pair.
  • Made from steel base material. Matching wood screws are included.

Finishes:

  • Black powder coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215400
Product Name 12" Antique Style Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-227 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
LIFT OFF HINGE - KN-64R/SS - KN-64R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details