HardwareSource, Inc. Gate Latch, Large Black Antique Ring Type 215360

Description
Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in diameter. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Matching wood screws are included. Also available on this page is a matching dummy ring. This is the ring only without the latch for use as a dummy when you have double gates. Finishes: Black powder coated
Description
Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in diameter. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Matching wood screws are included. Also available on this page is a matching dummy ring. This is the ring only without the latch for use as a dummy when you have double gates. Finishes: Black powder coated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Large Black Antique Ring Type - 215360 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Large Black Antique Ring Type
215360
Gate Latch, Large Black Antique Ring Type 215360
Large gate latch fits gates up to 4" thick. Simple lever latching action. Lever latch measures 7-1/4" from pivot point to end of lever latch. Twist ring measures 4" in diameter. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Matching wood screws are included. Also available on this page is a matching dummy ring. This is the ring only without the latch for use as a dummy when you have double gates. Finishes: Black powder coated
  • Large gate latch fits gates up to 4" thick.
  • Simple lever latching action.
  • Lever latch measures 7-1/4" from pivot point to end of lever latch.
  • Twist ring measures 4" in diameter.
  • Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick.
  • Made from steel base material.
  • Matching wood screws are included.
  • Also available on this page is a matching dummy ring. This is the ring only without the latch for use as a dummy when you have double gates.

Finishes:

  • Black powder coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215360
Product Name Gate Latch, Large Black Antique Ring Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-19T - 360-C26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details