HardwareSource, Inc. 3" Ring Pull 215318

Description
Ring pull for exterior shutters. Diameter of ring is 3.25". Mounting plate diameter is approximately 2-3/8" Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
Description
Ring pull for exterior shutters. Diameter of ring is 3.25". Mounting plate diameter is approximately 2-3/8" Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Ring Pull
215318
3" Ring Pull 215318
Ring pull for exterior shutters. Diameter of ring is 3.25". Mounting plate diameter is approximately 2-3/8" Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
  • Ring pull for exterior shutters.
  • Diameter of ring is 3.25".
  • Mounting plate diameter is approximately 2-3/8"
  • Made from steel base material.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 215318
Product Name 3" Ring Pull
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 2585216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details
Cam Levers External Thread - 40049 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details