HardwareSource, Inc. Gate Latch, 3 Inch Ring 215317

Description
Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Matching wood screws are included. Finishes: Black Powder Coated Galvanized
Description
Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Matching wood screws are included. Finishes: Black Powder Coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, 3 Inch Ring - 215317 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, 3 Inch Ring
215317
Gate Latch, 3 Inch Ring 215317
Ring gate latch operates with simple lever action by twisting the ring. Ring diameter is 3.25". Strike bar measures 1" by 5.5". Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick. Made from steel base material. Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts. Matching wood screws are included. Finishes: Black Powder Coated Galvanized
  • Ring gate latch operates with simple lever action by twisting the ring.
  • Ring diameter is 3.25".
  • Strike bar measures 1" by 5.5".
  • Fits gate or door up to 3" thick. Gate spindle is easily cut with a hacksaw. Cut spindle approximately 1" longer than gate is thick.
  • Made from steel base material.
  • Available in two finishes; Black powder coated or Galvanized. Galvanized finish is heavy true galvanizing, not light zinc chromate plating. Galvanized finish model is suitable for use near sea coasts.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215317
Product Name Gate Latch, 3 Inch Ring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8268 inch (21 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-111 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 - HG-S30-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details