- Trained on our vast library of engineering resources.

HardwareSource, Inc. Adjustable Curved Rail Strap Hinge 215241

Suppliers

Company
Product
Description
Supplier Links
Adjustable Curved Rail Strap Hinge - 215241 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Curved Rail Strap Hinge
215241
Adjustable Curved Rail Strap Hinge 215241
Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge strap is approximately 2-1/4" wide by 3/16" thick. Vertical wing measures approximately 8" tall by 2-1/2" wide. Angle of strap may be set at any angle from horizontal to 90 degrees up or down. Made from steel base material. Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap. Finishes: Galvanized
  • Strap angle is adjustable to fit gates and doors with curved edges.
  • Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast.
  • Hinge strap is approximately 2-1/4" wide by 3/16" thick.
  • Vertical wing measures approximately 8" tall by 2-1/2" wide.
  • Angle of strap may be set at any angle from horizontal to 90 degrees up or down.
  • Made from steel base material.
  • Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap.

Finishes:

  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215241
Product Name Adjustable Curved Rail Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

 - 825809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.5118 inch (13 mm)
Length 2.17 inch (55 mm)
Open Width 0.4331 inch (11 mm)
View Details
Flexi-Hinges (inch) - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1280 inch (3.25 mm)
Leaf Material Stainless Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details