HardwareSource, Inc. Adjustable Curved Rail Strap Hinge 215240

Description
Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge strap is approximately 2-1/4" wide by 3/16" thick. Vertical wing measures approximately 8" tall by 2-1/2" wide. Angle of strap may be set at any angle from horizontal to 90 degrees up or down. Made from steel base material. Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap. Finishes: Galvanized
Description
Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge strap is approximately 2-1/4" wide by 3/16" thick. Vertical wing measures approximately 8" tall by 2-1/2" wide. Angle of strap may be set at any angle from horizontal to 90 degrees up or down. Made from steel base material. Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap. Finishes: Galvanized

Suppliers

Company
Product
Description
Supplier Links
Adjustable Curved Rail Strap Hinge - 215240 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Curved Rail Strap Hinge
215240
Adjustable Curved Rail Strap Hinge 215240
Strap angle is adjustable to fit gates and doors with curved edges. Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast. Hinge strap is approximately 2-1/4" wide by 3/16" thick. Vertical wing measures approximately 8" tall by 2-1/2" wide. Angle of strap may be set at any angle from horizontal to 90 degrees up or down. Made from steel base material. Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap. Finishes: Galvanized
  • Strap angle is adjustable to fit gates and doors with curved edges.
  • Hinge has a true galvanized finish (not zinc chromate plated), suitable for use around a sea coast.
  • Hinge strap is approximately 2-1/4" wide by 3/16" thick.
  • Vertical wing measures approximately 8" tall by 2-1/2" wide.
  • Angle of strap may be set at any angle from horizontal to 90 degrees up or down.
  • Made from steel base material.
  • Wood screws are provided for the vertical wing and 9/16" x 4" carriage bolts are provided for the strap.

Finishes:

  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215240
Product Name Adjustable Curved Rail Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
LIFT-A-SYST® Counterbalance Concealed Hinge, M6 Thread, Left, Aluminum, Anodized, Black - CB-21-105-00-10 - Southco
Specs
Hinge Type Concealed; Left
Leaf Material Aluminum; Aluminum
View Details
2 suppliers
TORQUE HINGE (WIRING HOLE) - HG-TA45HL - HG-TA45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details