HardwareSource, Inc. 10" Heavy Iron Pull 215050

Description
Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2" Grip is 1-1/8" in diameter at thickest point. Finishes: Black Powder Coated
Description
Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2" Grip is 1-1/8" in diameter at thickest point. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
10
San Diego, CA, USA
10" Heavy Iron Pull
215050
10" Heavy Iron Pull 215050
Heavy Iron handle for gates or doors. Installs with 1-1/2" matching wood screws (included). Made from solid steel and powder coated to resist corrosion. Mounting plates measure 1-7/8" by 2-1/2" Grip is 1-1/8" in diameter at thickest point. Finishes: Black Powder Coated
  • Heavy Iron handle for gates or doors.
  • Installs with 1-1/2" matching wood screws (included).
  • Made from solid steel and powder coated to resist corrosion.
  • Mounting plates measure 1-7/8" by 2-1/2"
  • Grip is 1-1/8" in diameter at thickest point.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215050
Product Name 10" Heavy Iron Pull
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details