HardwareSource, Inc. Lift Off Strap Hinge, Stainless Steel, Heavy Duty 215011

Description
Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber. Also for use in corrosive environments or where the look of stainless steel is desired. Heavy duty strap hinge. Door or gate can be lifted off after installation. Made from solid stainless steel material (0.156" thickness). Vertical mounting plate measures 2" wide by 6.5" tall. Stainless steel wood screws are included. Also included are 1/2" x 4" stainless steel carriage bolts (one per hinge). Carriage bolts install in the square hole as a through bolt. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. These hinges are sold by the pair. A pair is two hinges.
Description
Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber. Also for use in corrosive environments or where the look of stainless steel is desired. Heavy duty strap hinge. Door or gate can be lifted off after installation. Made from solid stainless steel material (0.156" thickness). Vertical mounting plate measures 2" wide by 6.5" tall. Stainless steel wood screws are included. Also included are 1/2" x 4" stainless steel carriage bolts (one per hinge). Carriage bolts install in the square hole as a through bolt. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. These hinges are sold by the pair. A pair is two hinges.

Suppliers

Company
Product
Description
Supplier Links
Lift Off Strap Hinge, Stainless Steel, Heavy Duty - 215011 - HardwareSource, Inc.
San Diego, CA, USA
Lift Off Strap Hinge, Stainless Steel, Heavy Duty
215011
Lift Off Strap Hinge, Stainless Steel, Heavy Duty 215011
Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber. Also for use in corrosive environments or where the look of stainless steel is desired. Heavy duty strap hinge. Door or gate can be lifted off after installation. Made from solid stainless steel material (0.156" thickness). Vertical mounting plate measures 2" wide by 6.5" tall. Stainless steel wood screws are included. Also included are 1/2" x 4" stainless steel carriage bolts (one per hinge). Carriage bolts install in the square hole as a through bolt. Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless. These hinges are sold by the pair. A pair is two hinges.
  • Stainless steel strap hinge is meant for use with cedar, redwood, vinyl or ACQ (treated) lumber.
  • Also for use in corrosive environments or where the look of stainless steel is desired.
  • Heavy duty strap hinge. Door or gate can be lifted off after installation.
  • Made from solid stainless steel material (0.156" thickness).
  • Vertical mounting plate measures 2" wide by 6.5" tall.
  • Stainless steel wood screws are included. Also included are 1/2" x 4" stainless steel carriage bolts (one per hinge). Carriage bolts install in the square hole as a through bolt.
  • Hinge is made from Type 316 Stainless. Fasteners are made from Type 305 Stainless.
  • These hinges are sold by the pair. A pair is two hinges.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215011
Product Name Lift Off Strap Hinge, Stainless Steel, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-7060-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details