HardwareSource, Inc. 8.5" Colonial Style Dummy Strap 215006

Description
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated
Description
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
8.5
San Diego, CA, USA
8.5" Colonial Style Dummy Strap
215006
8.5" Colonial Style Dummy Strap 215006
Ornamental dummy strap is meant to be used with a butt type hinge. Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4". Made of steel with rough texture to simulate wrought iron. Matching wood screws are included. Finishes: Black Powder Coated
  • Ornamental dummy strap is meant to be used with a butt type hinge.
  • Strap measures 8.5" long by 2-3/8" at its widest point. Thickness is 1/4".
  • Made of steel with rough texture to simulate wrought iron.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215006
Product Name 8.5" Colonial Style Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-MF08-WT - HG-MF08-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details