HardwareSource, Inc. Fancy Dummy Strap 215005

Description
False strap for use with butt hinges. Available in two lengths; 16" and 12". Actual lengths may vary by 1/4". The 12" is approximately 2-5/16" wide at the widest point. The 16" is approximately 4-3/8" wide at the widest point Made of rough iron with a flat black iron finish (Powder coated black) Matching fasteners are included. Finishes: Black iron
Description
False strap for use with butt hinges. Available in two lengths; 16" and 12". Actual lengths may vary by 1/4". The 12" is approximately 2-5/16" wide at the widest point. The 16" is approximately 4-3/8" wide at the widest point Made of rough iron with a flat black iron finish (Powder coated black) Matching fasteners are included. Finishes: Black iron

Suppliers

Company
Product
Description
Supplier Links
Fancy Dummy Strap - 215005 - HardwareSource, Inc.
San Diego, CA, USA
Fancy Dummy Strap
215005
Fancy Dummy Strap 215005
False strap for use with butt hinges. Available in two lengths; 16" and 12". Actual lengths may vary by 1/4". The 12" is approximately 2-5/16" wide at the widest point. The 16" is approximately 4-3/8" wide at the widest point Made of rough iron with a flat black iron finish (Powder coated black) Matching fasteners are included. Finishes: Black iron
  • False strap for use with butt hinges.
  • Available in two lengths; 16" and 12". Actual lengths may vary by 1/4".
  • The 12" is approximately 2-5/16" wide at the widest point.
  • The 16" is approximately 4-3/8" wide at the widest point
  • Made of rough iron with a flat black iron finish (Powder coated black)
  • Matching fasteners are included.

Finishes:

  • Black iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215005
Product Name Fancy Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-221 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204R - HG-LSH-204R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details