HardwareSource, Inc. Colonial Type Strap Hinge 215001

Description
Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other). Available in two lengths; an 11" strap length and an 18" strap length (measured from tip to center of hinge pin). Hinge leaf measures 4" tall. Matching flat head wood screws are included. Made from steel base material and powder coated black to resist corrosion. Finishes: Black Powder Coated
Description
Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other). Available in two lengths; an 11" strap length and an 18" strap length (measured from tip to center of hinge pin). Hinge leaf measures 4" tall. Matching flat head wood screws are included. Made from steel base material and powder coated black to resist corrosion. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
Colonial Type Strap Hinge - 215001 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Type Strap Hinge
215001
Colonial Type Strap Hinge 215001
Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other). Available in two lengths; an 11" strap length and an 18" strap length (measured from tip to center of hinge pin). Hinge leaf measures 4" tall. Matching flat head wood screws are included. Made from steel base material and powder coated black to resist corrosion. Finishes: Black Powder Coated
  • Ornamental strap hinge is meant to be surface mounted (door and frame are flush with each other).
  • Available in two lengths; an 11" strap length and an 18" strap length (measured from tip to center of hinge pin).
  • Hinge leaf measures 4" tall.
  • Matching flat head wood screws are included.
  • Made from steel base material and powder coated black to resist corrosion.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215001
Product Name Colonial Type Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details