HardwareSource, Inc. Toy Box Lid Supports, Weight Rated 212020

Description
Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter balance the lid to keep it from slamming shut. Available in 8 weight ranges from 20 inch/lbs. to 140 inch/lbs. (use formula shown below to calculate inch/lbs rating of your lid) Available in two mounting positions as shown in photo. The "left hand" model is mounted on the left hand side wall of your box. The "center" model is mounted anywhere along the back wall of your box. It can also be used as a "right hand" model by mounting it "near" the right hand side of your box but it will be mounted to the back wall instead of the side wall. FORMULA: To calculate the inch/pound rating of your lid multiply 1/2 the front to back lid distance(in inches) times the lid weight (in pounds). It is always best to actually weigh your lid on a scale. However if this is not possible and your lid is made from plywood, you can use the following to calculate the approximate weight of your lid; 3/4" thick plywood weighs about 2.34 lbs. per square foot. For inch/pound ratings over 140 use more than one lid support (do not combine lid supports of different ratings). If you use two lids supports on one lid, the combined inch/lbs rating of the two supports should equal the inch/lbs calculation for your lid. This product complies with the CPSC's voluntary standards. Overall length is 6" . Base material is steel. For children's toy boxes we recommend purchasing the "center" model and installing your lid support or lid supports centered along back wall of your toy chest. This will keep the mechanism out of the way of small fingers and hands. PLEASE NOTE #1: for this product to work properly it is important that you use the simple formula shown above to calculate the "torque" or "moment" that your lid creates as it pivots on its hinges. It is a combination of the weight of the lid and the front to back dimension of the lid. If you need help with the calculation email us the exact weight of your lid (in pounds) and the front to back dimension of your lid (in inches) and we will do the calculation for you. We will email you back the correct items for you to order. PLEASE NOTE #2: the spring colors listed in the detail below are shown to help identify the different weight ratings of the lid supports. PLEASE NOTE #3: The maximum back wall thickness that this product will work with is 3/4".
Description
Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter balance the lid to keep it from slamming shut. Available in 8 weight ranges from 20 inch/lbs. to 140 inch/lbs. (use formula shown below to calculate inch/lbs rating of your lid) Available in two mounting positions as shown in photo. The "left hand" model is mounted on the left hand side wall of your box. The "center" model is mounted anywhere along the back wall of your box. It can also be used as a "right hand" model by mounting it "near" the right hand side of your box but it will be mounted to the back wall instead of the side wall. FORMULA: To calculate the inch/pound rating of your lid multiply 1/2 the front to back lid distance(in inches) times the lid weight (in pounds). It is always best to actually weigh your lid on a scale. However if this is not possible and your lid is made from plywood, you can use the following to calculate the approximate weight of your lid; 3/4" thick plywood weighs about 2.34 lbs. per square foot. For inch/pound ratings over 140 use more than one lid support (do not combine lid supports of different ratings). If you use two lids supports on one lid, the combined inch/lbs rating of the two supports should equal the inch/lbs calculation for your lid. This product complies with the CPSC's voluntary standards. Overall length is 6" . Base material is steel. For children's toy boxes we recommend purchasing the "center" model and installing your lid support or lid supports centered along back wall of your toy chest. This will keep the mechanism out of the way of small fingers and hands. PLEASE NOTE #1: for this product to work properly it is important that you use the simple formula shown above to calculate the "torque" or "moment" that your lid creates as it pivots on its hinges. It is a combination of the weight of the lid and the front to back dimension of the lid. If you need help with the calculation email us the exact weight of your lid (in pounds) and the front to back dimension of your lid (in inches) and we will do the calculation for you. We will email you back the correct items for you to order. PLEASE NOTE #2: the spring colors listed in the detail below are shown to help identify the different weight ratings of the lid supports. PLEASE NOTE #3: The maximum back wall thickness that this product will work with is 3/4".

Suppliers

Company
Product
Description
Supplier Links
Toy Box Lid Supports, Weight Rated - 212020 - HardwareSource, Inc.
San Diego, CA, USA
Toy Box Lid Supports, Weight Rated
212020
Toy Box Lid Supports, Weight Rated 212020
Recommended for toy chests, cedar chests, blanket chests, etc. Self-balancing feature holds lid in any position to about 85 degrees. Used in conjunction with a hinge these lid suports counter balance the lid to keep it from slamming shut. Available in 8 weight ranges from 20 inch/lbs. to 140 inch/lbs. (use formula shown below to calculate inch/lbs rating of your lid) Available in two mounting positions as shown in photo. The "left hand" model is mounted on the left hand side wall of your box. The "center" model is mounted anywhere along the back wall of your box. It can also be used as a "right hand" model by mounting it "near" the right hand side of your box but it will be mounted to the back wall instead of the side wall. FORMULA: To calculate the inch/pound rating of your lid multiply 1/2 the front to back lid distance(in inches) times the lid weight (in pounds). It is always best to actually weigh your lid on a scale. However if this is not possible and your lid is made from plywood, you can use the following to calculate the approximate weight of your lid; 3/4" thick plywood weighs about 2.34 lbs. per square foot. For inch/pound ratings over 140 use more than one lid support (do not combine lid supports of different ratings). If you use two lids supports on one lid, the combined inch/lbs rating of the two supports should equal the inch/lbs calculation for your lid. This product complies with the CPSC's voluntary standards. Overall length is 6" . Base material is steel. For children's toy boxes we recommend purchasing the "center" model and installing your lid support or lid supports centered along back wall of your toy chest. This will keep the mechanism out of the way of small fingers and hands. PLEASE NOTE #1: for this product to work properly it is important that you use the simple formula shown above to calculate the "torque" or "moment" that your lid creates as it pivots on its hinges. It is a combination of the weight of the lid and the front to back dimension of the lid. If you need help with the calculation email us the exact weight of your lid (in pounds) and the front to back dimension of your lid (in inches) and we will do the calculation for you. We will email you back the correct items for you to order. PLEASE NOTE #2: the spring colors listed in the detail below are shown to help identify the different weight ratings of the lid supports. PLEASE NOTE #3: The maximum back wall thickness that this product will work with is 3/4".
  • Recommended for toy chests, cedar chests, blanket chests, etc.
  • Self-balancing feature holds lid in any position to about 85 degrees.
  • Used in conjunction with a hinge these lid suports counter balance the lid to keep it from slamming shut.
  • Available in 8 weight ranges from 20 inch/lbs. to 140 inch/lbs. (use formula shown below to calculate inch/lbs rating of your lid)
  • Available in two mounting positions as shown in photo. The "left hand" model is mounted on the left hand side wall of your box. The "center" model is mounted anywhere along the back wall of your box. It can also be used as a "right hand" model by mounting it "near" the right hand side of your box but it will be mounted to the back wall instead of the side wall.
  • FORMULA:
    • To calculate the inch/pound rating of your lid multiply 1/2 the front to back lid distance(in inches) times the lid weight (in pounds).
    • It is always best to actually weigh your lid on a scale. However if this is not possible and your lid is made from plywood, you can use the following to calculate the approximate weight of your lid; 3/4" thick plywood weighs about 2.34 lbs. per square foot.
    • For inch/pound ratings over 140 use more than one lid support (do not combine lid supports of different ratings).
    • If you use two lids supports on one lid, the combined inch/lbs rating of the two supports should equal the inch/lbs calculation for your lid.
  • This product complies with the CPSC's voluntary standards.
  • Overall length is 6" . Base material is steel.
  • For children's toy boxes we recommend purchasing the "center" model and installing your lid support or lid supports centered along back wall of your toy chest. This will keep the mechanism out of the way of small fingers and hands.
  • PLEASE NOTE #1: for this product to work properly it is important that you use the simple formula shown above to calculate the "torque" or "moment" that your lid creates as it pivots on its hinges. It is a combination of the weight of the lid and the front to back dimension of the lid. If you need help with the calculation email us the exact weight of your lid (in pounds) and the front to back dimension of your lid (in inches) and we will do the calculation for you. We will email you back the correct items for you to order.
  • PLEASE NOTE #2: the spring colors listed in the detail below are shown to help identify the different weight ratings of the lid supports.
  • PLEASE NOTE #3: The maximum back wall thickness that this product will work with is 3/4".
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 212020
Product Name Toy Box Lid Supports, Weight Rated
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 - HG-TLAJ40 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430 Stainless Steel, PBT
Material Finish Polished, White
View Details