HardwareSource, Inc. Mepla 270 Degree Institutional Hinge 207120

Description
Institutional hinge by Mepla, allows door to open 270 degrees. Made for overlay doors on a frameless cabinet with a 3/4" thick side panel. Allows overlays from 10mm (3/8") to 16mm (5/8"). Hinges features 3-dimensional adjustment. Made from steel base material, nickel plated with a nylon latching mechanism. PLEASE NOTE: European hinges are a two part hinge composed of a hinge and a mounting plate. Make sure to order a minimum of two hinges and two mounting plates per door. PLEASE NOTE: unlike most European hinges, part of the hinge is visible along the edge of the door when the door is in the closed position. Uses #6 x 5/8" screws (not included) but are offered for purchase during checkout. Order 2 screws per hinge and 3 screws per mounting plate.
Description
Institutional hinge by Mepla, allows door to open 270 degrees. Made for overlay doors on a frameless cabinet with a 3/4" thick side panel. Allows overlays from 10mm (3/8") to 16mm (5/8"). Hinges features 3-dimensional adjustment. Made from steel base material, nickel plated with a nylon latching mechanism. PLEASE NOTE: European hinges are a two part hinge composed of a hinge and a mounting plate. Make sure to order a minimum of two hinges and two mounting plates per door. PLEASE NOTE: unlike most European hinges, part of the hinge is visible along the edge of the door when the door is in the closed position. Uses #6 x 5/8" screws (not included) but are offered for purchase during checkout. Order 2 screws per hinge and 3 screws per mounting plate.

Suppliers

Company
Product
Description
Supplier Links
Mepla 270 Degree Institutional Hinge - 207120 - HardwareSource, Inc.
San Diego, CA, USA
Mepla 270 Degree Institutional Hinge
207120
Mepla 270 Degree Institutional Hinge 207120
Institutional hinge by Mepla, allows door to open 270 degrees. Made for overlay doors on a frameless cabinet with a 3/4" thick side panel. Allows overlays from 10mm (3/8") to 16mm (5/8"). Hinges features 3-dimensional adjustment. Made from steel base material, nickel plated with a nylon latching mechanism. PLEASE NOTE: European hinges are a two part hinge composed of a hinge and a mounting plate. Make sure to order a minimum of two hinges and two mounting plates per door. PLEASE NOTE: unlike most European hinges, part of the hinge is visible along the edge of the door when the door is in the closed position. Uses #6 x 5/8" screws (not included) but are offered for purchase during checkout. Order 2 screws per hinge and 3 screws per mounting plate.
  • Institutional hinge by Mepla, allows door to open 270 degrees.
  • Made for overlay doors on a frameless cabinet with a 3/4" thick side panel.
  • Allows overlays from 10mm (3/8") to 16mm (5/8").
  • Hinges features 3-dimensional adjustment.
  • Made from steel base material, nickel plated with a nylon latching mechanism.
  • PLEASE NOTE: European hinges are a two part hinge composed of a hinge and a mounting plate. Make sure to order a minimum of two hinges and two mounting plates per door.
  • PLEASE NOTE: unlike most European hinges, part of the hinge is visible along the edge of the door when the door is in the closed position.
  • Uses #6 x 5/8" screws (not included) but are offered for purchase during checkout. Order 2 screws per hinge and 3 screws per mounting plate.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 207120
Product Name Mepla 270 Degree Institutional Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.4 N-m , Reverse Torque 2.0 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details