HardwareSource, Inc. Mepla Pie Cut Corner Hinge 207100

Description
Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the middle door to the cabinet. This hinge is made up of two parts; the hinge and a mounting plate. Make sure to order both a hinge and the appropriate mounting plate. For door thicknesses of 5/8" to 7/8" or 16mm to 22mm. Choose your mounting plate based on the thickness of your door. For a 5/8" door thickness (16-17mm) order our 4mm mounting plate (SKU 207106). For a 3/4" door thickness (18-20mm) order our 2mm mounting plate (SKU 207104). For a 7/8" door thickness (21-22mm) order our 0mm mounting plate (SKU 207102). The hinge comes with screws and plastic dowels. Dowels are typically used in MDF or particle board materials. The dowels can be discarded if installing in solid wood. Make sure to order wood screws for the mounting plates (2 per mounting plate). Make sure to order screws for the hinge (2 per hinge) if discarding the dowels. Screw size is a #6 flat head screw and is offered for purchase during checkout. Hinge and mounting plates are fully adjustable after installation. Finishes: Nickel Plated
Description
Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the middle door to the cabinet. This hinge is made up of two parts; the hinge and a mounting plate. Make sure to order both a hinge and the appropriate mounting plate. For door thicknesses of 5/8" to 7/8" or 16mm to 22mm. Choose your mounting plate based on the thickness of your door. For a 5/8" door thickness (16-17mm) order our 4mm mounting plate (SKU 207106). For a 3/4" door thickness (18-20mm) order our 2mm mounting plate (SKU 207104). For a 7/8" door thickness (21-22mm) order our 0mm mounting plate (SKU 207102). The hinge comes with screws and plastic dowels. Dowels are typically used in MDF or particle board materials. The dowels can be discarded if installing in solid wood. Make sure to order wood screws for the mounting plates (2 per mounting plate). Make sure to order screws for the hinge (2 per hinge) if discarding the dowels. Screw size is a #6 flat head screw and is offered for purchase during checkout. Hinge and mounting plates are fully adjustable after installation. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Mepla Pie Cut Corner Hinge - 207100 - HardwareSource, Inc.
San Diego, CA, USA
Mepla Pie Cut Corner Hinge
207100
Mepla Pie Cut Corner Hinge 207100
Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the middle door to the cabinet. This hinge is made up of two parts; the hinge and a mounting plate. Make sure to order both a hinge and the appropriate mounting plate. For door thicknesses of 5/8" to 7/8" or 16mm to 22mm. Choose your mounting plate based on the thickness of your door. For a 5/8" door thickness (16-17mm) order our 4mm mounting plate (SKU 207106). For a 3/4" door thickness (18-20mm) order our 2mm mounting plate (SKU 207104). For a 7/8" door thickness (21-22mm) order our 0mm mounting plate (SKU 207102). The hinge comes with screws and plastic dowels. Dowels are typically used in MDF or particle board materials. The dowels can be discarded if installing in solid wood. Make sure to order wood screws for the mounting plates (2 per mounting plate). Make sure to order screws for the hinge (2 per hinge) if discarding the dowels. Screw size is a #6 flat head screw and is offered for purchase during checkout. Hinge and mounting plates are fully adjustable after installation. Finishes: Nickel Plated
  • Mepla hinge is designed for pie cut corner cabinets.
  • This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the middle door to the cabinet.
  • This hinge is made up of two parts; the hinge and a mounting plate. Make sure to order both a hinge and the appropriate mounting plate.
  • For door thicknesses of 5/8" to 7/8" or 16mm to 22mm. Choose your mounting plate based on the thickness of your door.
  • For a 5/8" door thickness (16-17mm) order our 4mm mounting plate (SKU 207106).
  • For a 3/4" door thickness (18-20mm) order our 2mm mounting plate (SKU 207104).
  • For a 7/8" door thickness (21-22mm) order our 0mm mounting plate (SKU 207102).
  • The hinge comes with screws and plastic dowels. Dowels are typically used in MDF or particle board materials. The dowels can be discarded if installing in solid wood. Make sure to order wood screws for the mounting plates (2 per mounting plate). Make sure to order screws for the hinge (2 per hinge) if discarding the dowels. Screw size is a #6 flat head screw and is offered for purchase during checkout.
  • Hinge and mounting plates are fully adjustable after installation.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 207100
Product Name Mepla Pie Cut Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-50 - HG-JHW16S-50 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details