HardwareSource, Inc. 2-7/8" Ornamental Hinge, Steel 206128

Description
small box hinge steel base material 1-5/16" wide by 2-7/8" long (open) made from .060 gauge material #6 flat head screws are included Finishes: Polished Brass Plated
Description
small box hinge steel base material 1-5/16" wide by 2-7/8" long (open) made from .060 gauge material #6 flat head screws are included Finishes: Polished Brass Plated

Suppliers

Company
Product
Description
Supplier Links
2-7/8
San Diego, CA, USA
2-7/8" Ornamental Hinge, Steel
206128
2-7/8" Ornamental Hinge, Steel 206128
small box hinge steel base material 1-5/16" wide by 2-7/8" long (open) made from .060 gauge material #6 flat head screws are included Finishes: Polished Brass Plated
  • small box hinge
  • steel base material
  • 1-5/16" wide by 2-7/8" long (open)
  • made from .060 gauge material
  • #6 flat head screws are included

Finishes:

  • Polished Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 206128
Product Name 2-7/8" Ornamental Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 3402049 - RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
SELF-OPEN DAMPER HINGE - HG-JHS11-4WT - HG-JHS11-4WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details