HardwareSource, Inc. 35mm Forstner Bit for Euro Hinges 204000

Description
High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges. Fits 3/8" drill chuck. Product works best with a drill press however it is possible to use it with a portable power drill. Made by Bosch. PLEASE NOTE: This product is meant for use on hardwoods and softwoods. It is not meant for use on particle board or MDF materials. It is actually sized as a 1-3/8" cutter. This size works perfectly for a 35mm European hinge. For Amerock, Belwith, Blum, Grass, Liberty, Mepla, Hafele and other hinges PLEASE NOTE: Our normal return policy does not apply to this item. This item is NOT returnable.
Description
High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges. Fits 3/8" drill chuck. Product works best with a drill press however it is possible to use it with a portable power drill. Made by Bosch. PLEASE NOTE: This product is meant for use on hardwoods and softwoods. It is not meant for use on particle board or MDF materials. It is actually sized as a 1-3/8" cutter. This size works perfectly for a 35mm European hinge. For Amerock, Belwith, Blum, Grass, Liberty, Mepla, Hafele and other hinges PLEASE NOTE: Our normal return policy does not apply to this item. This item is NOT returnable.

Suppliers

Company
Product
Description
Supplier Links
35mm Forstner Bit for Euro Hinges - 204000 - HardwareSource, Inc.
San Diego, CA, USA
35mm Forstner Bit for Euro Hinges
204000
35mm Forstner Bit for Euro Hinges 204000
High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges. Fits 3/8" drill chuck. Product works best with a drill press however it is possible to use it with a portable power drill. Made by Bosch. PLEASE NOTE: This product is meant for use on hardwoods and softwoods. It is not meant for use on particle board or MDF materials. It is actually sized as a 1-3/8" cutter. This size works perfectly for a 35mm European hinge. For Amerock, Belwith, Blum, Grass, Liberty, Mepla, Hafele and other hinges PLEASE NOTE: Our normal return policy does not apply to this item. This item is NOT returnable.
  • High speed steel forstner bit for cutting 35mm (1-3/8") cup for European hinges.
  • Fits 3/8" drill chuck.
  • Product works best with a drill press however it is possible to use it with a portable power drill.
  • Made by Bosch.
  • PLEASE NOTE: This product is meant for use on hardwoods and softwoods. It is not meant for use on particle board or MDF materials. It is actually sized as a 1-3/8" cutter. This size works perfectly for a 35mm European hinge.
  • For Amerock, Belwith, Blum, Grass, Liberty, Mepla, Hafele and other hinges
  • PLEASE NOTE: Our normal return policy does not apply to this item. This item is NOT returnable.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 204000
Product Name 35mm Forstner Bit for Euro Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, WHITE - HG-JHM14-S-20WT - HG-JHM14-S-20WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details