HardwareSource, Inc. No-Mortise Hinge for 1-3/8 Inch Door 203012

Description
Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge). This hinge does not require mortising of the door or the frame (a mortise is a cut-out that the hinge fits into). Made for doors that are 1-3/8" thick. After installation there will be only a 3/32" gap between the door and frame. Hinge is 4" tall. Width of leaf (not including barrel of hinge) is 1-1/2". Thickness of hinge is 3/32". Base material is steel for oil rubbed bronze finish. The base material of the stainless steel hinge is stainless steel. The ball bearings in all of the hinges are made of stainless steel. Each hinge uses 8 each #8 screws. Matching screws are included with hinge. These hinges are sold by the "Each". You would normally order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Oil Rubbed Bronze
Description
Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge). This hinge does not require mortising of the door or the frame (a mortise is a cut-out that the hinge fits into). Made for doors that are 1-3/8" thick. After installation there will be only a 3/32" gap between the door and frame. Hinge is 4" tall. Width of leaf (not including barrel of hinge) is 1-1/2". Thickness of hinge is 3/32". Base material is steel for oil rubbed bronze finish. The base material of the stainless steel hinge is stainless steel. The ball bearings in all of the hinges are made of stainless steel. Each hinge uses 8 each #8 screws. Matching screws are included with hinge. These hinges are sold by the "Each". You would normally order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
No-Mortise Hinge for 1-3/8 Inch Door - 203012 - HardwareSource, Inc.
San Diego, CA, USA
No-Mortise Hinge for 1-3/8 Inch Door
203012
No-Mortise Hinge for 1-3/8 Inch Door 203012
Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge). This hinge does not require mortising of the door or the frame (a mortise is a cut-out that the hinge fits into). Made for doors that are 1-3/8" thick. After installation there will be only a 3/32" gap between the door and frame. Hinge is 4" tall. Width of leaf (not including barrel of hinge) is 1-1/2". Thickness of hinge is 3/32". Base material is steel for oil rubbed bronze finish. The base material of the stainless steel hinge is stainless steel. The ball bearings in all of the hinges are made of stainless steel. Each hinge uses 8 each #8 screws. Matching screws are included with hinge. These hinges are sold by the "Each". You would normally order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Oil Rubbed Bronze
  • Large (4" tall) ball bearing no-mortise hinge(also known as non-mortise hinge).
  • This hinge does not require mortising of the door or the frame (a mortise is a cut-out that the hinge fits into).
  • Made for doors that are 1-3/8" thick.
  • After installation there will be only a 3/32" gap between the door and frame.
  • Hinge is 4" tall. Width of leaf (not including barrel of hinge) is 1-1/2". Thickness of hinge is 3/32".
  • Base material is steel for oil rubbed bronze finish.
  • The base material of the stainless steel hinge is stainless steel.
  • The ball bearings in all of the hinges are made of stainless steel.
  • Each hinge uses 8 each #8 screws. Matching screws are included with hinge.
  • These hinges are sold by the "Each". You would normally order 2 or 3 hinges per door.
  • Finishes:
    • Satin Stainless Steel
    • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 203012
Product Name No-Mortise Hinge for 1-3/8 Inch Door
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-204-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
SWIVEL TORQUE HINGE - HG-S7-MN - HG-S7-MN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.25 inch (57.15 mm)
Leaf Material Stainless Steel; 430 Stainless Steel
View Details