HardwareSource, Inc. Small Piano Hinge with 90 Degree Stop 201000

Description
Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid to open to 90 degrees and stop. Hinge measures 4.5" in length and each hinge leaf is about 7/16" wide. Screw holes are on 2" centers. Each hinge uses 6 each #2 flat head wood screws (not included but offered for purchase during checkout). Brass plated, made from steel base material. We are not able to make cuts on this hinge. Hinge in photo is shown in the open (stopped) position.
Description
Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid to open to 90 degrees and stop. Hinge measures 4.5" in length and each hinge leaf is about 7/16" wide. Screw holes are on 2" centers. Each hinge uses 6 each #2 flat head wood screws (not included but offered for purchase during checkout). Brass plated, made from steel base material. We are not able to make cuts on this hinge. Hinge in photo is shown in the open (stopped) position.

Suppliers

Company
Product
Description
Supplier Links
Small Piano Hinge with 90 Degree Stop - 201000 - HardwareSource, Inc.
San Diego, CA, USA
Small Piano Hinge with 90 Degree Stop
201000
Small Piano Hinge with 90 Degree Stop 201000
Small piano hinge with inside stop. Made for small box lids. Hinge is meant to install on underside of box lid and on top of box back wall. Allows lid to open to 90 degrees and stop. Hinge measures 4.5" in length and each hinge leaf is about 7/16" wide. Screw holes are on 2" centers. Each hinge uses 6 each #2 flat head wood screws (not included but offered for purchase during checkout). Brass plated, made from steel base material. We are not able to make cuts on this hinge. Hinge in photo is shown in the open (stopped) position.
  • Small piano hinge with inside stop. Made for small box lids.
  • Hinge is meant to install on underside of box lid and on top of box back wall.
  • Allows lid to open to 90 degrees and stop.
  • Hinge measures 4.5" in length and each hinge leaf is about 7/16" wide.
  • Screw holes are on 2" centers.
  • Each hinge uses 6 each #2 flat head wood screws (not included but offered for purchase during checkout).
  • Brass plated, made from steel base material.
  • We are not able to make cuts on this hinge.
  • Hinge in photo is shown in the open (stopped) position.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 201000
Product Name Small Piano Hinge with 90 Degree Stop
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details