HardwareSource, Inc. Pan Head Stainless Steel Screws 135424

Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screws - 135424 - HardwareSource, Inc.
San Diego, CA, USA
Pan Head Stainless Steel Screws
135424
Pan Head Stainless Steel Screws 135424
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid stainless steel
  • Pan head phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135424
Product Name Pan Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 4.5 N-m , Reverse Torque 2.7 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-440F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
SPRING BUTT HINGE - HG-SH20C - HG-SH20C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.1250 inch (3.17 mm)
Hole Type Round
View Details
Hinges - 7264100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details