RS Components, Ltd. Hinges 2845484

Description
MODEL 16 HI 126MM (L) X
Request a Quote
Description
MODEL 16 HI 126MM (L) X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2845484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2845484
Hinges 2845484
MODEL 16 HI 126MM (L) X

MODEL 16 HI 126MM (L) X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2845484
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5512 inch (14 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 9174406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details