HardwareSource, Inc. Pan Head Stainless Steel Screws 135422

Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screws - 135422 - HardwareSource, Inc.
San Diego, CA, USA
Pan Head Stainless Steel Screws
135422
Pan Head Stainless Steel Screws 135422
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid stainless steel
  • Pan head phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135422
Product Name Pan Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-51-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CR - HNH-65CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details