HardwareSource, Inc. Pan Head Stainless Steel Screws 135414

Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screws - 135414 - HardwareSource, Inc.
San Diego, CA, USA
Pan Head Stainless Steel Screws
135414
Pan Head Stainless Steel Screws 135414
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid stainless steel
  • Pan head phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135414
Product Name Pan Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
Hinges - 3478591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details