HardwareSource, Inc. Pan Head Stainless Steel Screws 135410

Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screws - 135410 - HardwareSource, Inc.
San Diego, CA, USA
Pan Head Stainless Steel Screws
135410
Pan Head Stainless Steel Screws 135410
Solid stainless steel Pan head phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid stainless steel
  • Pan head phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135410
Product Name Pan Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HIGH RIGIDITY SWIVEL TORQUE HINGE - HG-S100-HR50 - HG-S100-HR50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.88 inch (124 mm)
Leaf Material Steel; Steel
View Details
Hinges - 1104575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details