HardwareSource, Inc. Flat Head Stainless Steel Screws 135326

Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
Description
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish

Suppliers

Company
Product
Description
Supplier Links
Flat Head Stainless Steel Screws - 135326 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Stainless Steel Screws
135326
Flat Head Stainless Steel Screws 135326
Solid Stainless Steel Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Natural finish
  • Solid Stainless Steel
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Natural finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135326
Product Name Flat Head Stainless Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-10-302-11 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS HINGE CHROME - GS-GH20-CR - GS-GH20-CR - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Chrome
View Details
Hinges - 4076922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details