135298 -- FLAT HEAD STAINLESS STEEL SCREWS
HardwareSource, Inc.
Flat Head Stainless Steel Screws
135298
Description
Solid Stainless Steel
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid Stainless Steel
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Flat Head Stainless Steel Screws
135298
Solid Stainless Steel
Flat Head Phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid Stainless Steel
- Flat Head Phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
135298 |
|
Product Name
|
Flat Head Stainless Steel Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.2500 inch (6.35 mm)
Leaf Material
Stainless Steel
View Details