HardwareSource, Inc. Flat Head Steel Screws 135152

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135152 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135152
Flat Head Steel Screws 135152
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135152
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-57 - bisco industries
Specs
Hinge Type Concealed
View Details
316 STAINLESS STEEL HINGE - 27800 - 27800 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 5
View Details