HardwareSource, Inc. Flat Head Steel Screws 135146

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135146 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135146
Flat Head Steel Screws 135146
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135146
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - C6-32 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-ITJ4080 - HG-ITJ4080 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details