HardwareSource, Inc. Flat Head Steel Screws 135138

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135138 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135138
Flat Head Steel Screws 135138
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135138
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Torque Hinges - E6-10-204-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80WT - HG-JHM20T-80WT - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
Hinges - 4077278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.93 inch (49 mm)
View Details