HardwareSource, Inc. Flat Head Steel Screws 135100

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135100 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135100
Flat Head Steel Screws 135100
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135100
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Silver - AH-2E-2024A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SPRING BUTT HINGE - HG-SH38C - HG-SH38C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details