Hardware House, LLC 914-4965: ROUND PTO PIN 8-02062-57247-7

Description
57-2479 1/4x2-1/4 RD PTO PINFormed from medium carbon steelBulk - cut case display boxSize: 1/4x2-1/4"Qty/Pk: 25/Box
Description
57-2479 1/4x2-1/4 RD PTO PINFormed from medium carbon steelBulk - cut case display boxSize: 1/4x2-1/4"Qty/Pk: 25/Box

Suppliers

Company
Product
Description
Supplier Links
914-4965: ROUND PTO PIN - 8-02062-57247-7 - Hardware House, LLC
Atchison, KS, USA
914-4965: ROUND PTO PIN
8-02062-57247-7
914-4965: ROUND PTO PIN 8-02062-57247-7
57-2479 1/4x2-1/4 RD PTO PINFormed from medium carbon steelBulk - cut case display boxSize: 1/4x2-1/4"Qty/Pk: 25/Box

57-2479 1/4x2-1/4 RD PTO PINFormed from medium carbon steelBulk - cut case display boxSize: 1/4x2-1/4"Qty/Pk: 25/Box

Technical Specifications

  Hardware House, LLC
Product Category Industrial Pins
Product Number 8-02062-57247-7
Product Name 914-4965: ROUND PTO PIN
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Internal Hitch Pin, 0.08in. Diameter, 0.09375in. Drill Hole Size, 1.1875in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0800 inch (2.03 mm)
Length 1.19 inch (30.16 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details