Hardware House, LLC 914-2746: LAG EYE SCREW 8-02062-56597-4

Description
56-5978 1/4x3 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4"x 3"Qty/Pk: 40/BoxCut Case Display Box
Description
56-5978 1/4x3 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4"x 3"Qty/Pk: 40/BoxCut Case Display Box

Suppliers

Company
Product
Description
Supplier Links
914-2746: LAG EYE SCREW - 8-02062-56597-4 - Hardware House, LLC
Atchison, KS, USA
914-2746: LAG EYE SCREW
8-02062-56597-4
914-2746: LAG EYE SCREW 8-02062-56597-4
56-5978 1/4x3 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4"x 3"Qty/Pk: 40/BoxCut Case Display Box

56-5978 1/4x3 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4"x 3"Qty/Pk: 40/BoxCut Case Display Box

Technical Specifications

  Hardware House, LLC
Product Category Eyebolts
Product Number 8-02062-56597-4
Product Name 914-2746: LAG EYE SCREW
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Shoulder Eye Bolts - 18563 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Swivel Eye Bolt Codipro SEB UP WLL ton 12 - 4215SEBM42UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 13.23 tons (12 metric tons)
View Details
Eye Bolts - 673658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details