Hardware House, LLC 914-0245: LOOSE PIN UTILITY HINGES 8-02062-53235-8

Description
53-2358 2-1/2 DB LP NARR HINGEDull brass finish narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 2-1/2"Finish: Dull Brass
Description
53-2358 2-1/2 DB LP NARR HINGEDull brass finish narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 2-1/2"Finish: Dull Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
914-0245: LOOSE PIN UTILITY HINGES
8-02062-53235-8
914-0245: LOOSE PIN UTILITY HINGES 8-02062-53235-8
53-2358 2-1/2 DB LP NARR HINGEDull brass finish narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 2-1/2"Finish: Dull Brass

53-2358 2-1/2 DB LP NARR HINGEDull brass finish narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 2-1/2"Finish: Dull Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-53235-8
Product Name 914-0245: LOOSE PIN UTILITY HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.56 inch (65 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.6 N-m , Reverse Torque 2.7 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-224R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-TA45R - HG-TA45R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details