Hardware House, LLC 913-7290: 3" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52244-1

Description
52-2441 3" PB DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass
Description
52-2441 3" PB DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7290: 3" 5/8" RADIUS CORNER DOOR HINGES
8-02062-52244-1
913-7290: 3" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52244-1
52-2441 3" PB DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

52-2441 3" PB DOOR HINGE5 knuckles - removable pin 5/8" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52244-1
Product Name 913-7290: 3" 5/8" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

SPRING BUTT HINGE - HG-SH38C - HG-SH38C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 9174453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details