Hardware House, LLC 913-7274: 4" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52239-7

Description
52-2391 4" CB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze
Description
52-2391 4" CB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7274: 4" 5/8" RADIUS CORNER DOOR HINGES
8-02062-52239-7
913-7274: 4" 5/8" RADIUS CORNER DOOR HINGES 8-02062-52239-7
52-2391 4" CB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

52-2391 4" CB DOOR HINGE5 knuckles - removable pin 5/8" radius -round corner hinge with screws includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52239-7
Product Name 913-7274: 4" 5/8" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75 - HG-S70-75 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 5.06 inch (129 mm)
Hole Type Round
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details