Hardware House, LLC 913-7167: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52210-6

Description
52-2102 4" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze
Description
52-2102 4" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7167: 4" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52210-6
913-7167: 4" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52210-6
52-2102 4" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

52-2102 4" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52210-6
Product Name 913-7167: 4" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF GLASS HINGE - GH-36/NCRL - GH-36/NCRL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
Concealed Hinges - C6-25 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details