Hardware House, LLC 913-7084: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52199-4

Description
52-1997 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze
Description
52-1997 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-7084: 3" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52199-4
913-7084: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52199-4
52-1997 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

52-1997 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52199-4
Product Name 913-7084: 3" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details