Hardware House, LLC 913-6979: 4" SQUARE CORNER DOOR HINGES 8-02062-52166-6

Description
52-1666 4" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel
Description
52-1666 4" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6979: 4" SQUARE CORNER DOOR HINGES
8-02062-52166-6
913-6979: 4" SQUARE CORNER DOOR HINGES 8-02062-52166-6
52-1666 4" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

52-1666 4" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52166-6
Product Name 913-6979: 4" SQUARE CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-BL - HG-TMH2030-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details