Hardware House, LLC 913-6839: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52121-5

Description
52-1211 3" PB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass
Description
52-1211 3" PB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6839: 3" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52121-5
913-6839: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52121-5
52-1211 3" PB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

52-1211 3" PB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Bright Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52121-5
Product Name 913-6839: 3" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.54 inch (1995 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25R - HG-TAS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details