Hardware House, LLC 913-6649: 4" SQUARE CORNER DOOR HINGES 8-02062-52082-9

Description
52-0825 4" PB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass
Description
52-0825 4" PB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6649: 4" SQUARE CORNER DOOR HINGES
8-02062-52082-9
913-6649: 4" SQUARE CORNER DOOR HINGES 8-02062-52082-9
52-0825 4" PB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

52-0825 4" PB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright Brass

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52082-9
Product Name 913-6649: 4" SQUARE CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2400535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-222 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers