Hardware House, LLC 913-6441: 3-1/2" SQUARE CORNER DOOR HINGES 8-02062-52037-9

Description
52-0379 3-1/2" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel
Description
52-0379 3-1/2" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6441: 3-1/2" SQUARE CORNER DOOR HINGES
8-02062-52037-9
913-6441: 3-1/2" SQUARE CORNER DOOR HINGES 8-02062-52037-9
52-0379 3-1/2" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

52-0379 3-1/2" SN DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish: Satin Nickel

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52037-9
Product Name 913-6441: 3-1/2" SQUARE CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2-P - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details