RS Components, Ltd. Hinges 9174292

Description
Concealed Pin Hinge 120 degree opening
Request a Quote
Description
Concealed Pin Hinge 120 degree opening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174292
Hinges 9174292
Concealed Pin Hinge 120 degree opening

Concealed Pin Hinge 120 degree opening

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174292
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Hinges - 7702974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 35.43 inch (900 mm)
View Details
Hinges - 3399353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details