Hardware House, LLC 913-5542: SAFETY HASPS 8-02062-51920-5

Description
51-9207 4-1/2 US2C SAFETY HASPZinc plated steel safety haspsFixed staple, riveted pinScrews are includedCarded sizes 1 hasp with screws per card51-6583 is packed bulk with screwsSize: 4-1/2" x 1-1/2"Hinge Size: 2"
Description
51-9207 4-1/2 US2C SAFETY HASPZinc plated steel safety haspsFixed staple, riveted pinScrews are includedCarded sizes 1 hasp with screws per card51-6583 is packed bulk with screwsSize: 4-1/2" x 1-1/2"Hinge Size: 2"

Suppliers

Company
Product
Description
Supplier Links
913-5542: SAFETY HASPS - 8-02062-51920-5 - Hardware House, LLC
Atchison, KS, USA
913-5542: SAFETY HASPS
8-02062-51920-5
913-5542: SAFETY HASPS 8-02062-51920-5
51-9207 4-1/2 US2C SAFETY HASPZinc plated steel safety haspsFixed staple, riveted pinScrews are includedCarded sizes 1 hasp with screws per card51-6583 is packed bulk with screwsSize: 4-1/2" x 1-1/2"Hinge Size: 2"

51-9207 4-1/2 US2C SAFETY HASPZinc plated steel safety haspsFixed staple, riveted pinScrews are includedCarded sizes 1 hasp with screws per card51-6583 is packed bulk with screwsSize: 4-1/2" x 1-1/2"Hinge Size: 2"

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-51920-5
Product Name 913-5542: SAFETY HASPS
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
GLASS HINGE 24K GOLD - GS-GH50-GP - GS-GH50-GP - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHSI - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details