Hardware House, LLC 913-1749: STAINLESS STEEL EYE BOLTS 8-02062-51063-9

Description
51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2"
Description
51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2"

Suppliers

Company
Product
Description
Supplier Links
913-1749: STAINLESS STEEL EYE BOLTS - 8-02062-51063-9 - Hardware House, LLC
Atchison, KS, USA
913-1749: STAINLESS STEEL EYE BOLTS
8-02062-51063-9
913-1749: STAINLESS STEEL EYE BOLTS 8-02062-51063-9
51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2"

51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2"

Technical Specifications

  Hardware House, LLC
Product Category Eyebolts
Product Number 8-02062-51063-9
Product Name 913-1749: STAINLESS STEEL EYE BOLTS
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eyebolts - 47625 - Jergens, Inc.
Specs
Features Swivel
Thread Size 5/8-11 In
Maximum Load 1.5 tons (1.36 metric tons)
View Details
Eye Bolts - 1244838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Galvanised metal
Finish Galvanized
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.9 - 421100090060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.9921 tons (0.9000 metric tons)
Weight 0.5954 lbs (0.2700 kg)
View Details