Hardware House, LLC 913-1277: GALVANIZED HEAVY-DUTY TEE HINGES 8-02062-50867-4

Description
50-8671 H2H 4" HD TEE HINGEHeavy pattern - galvanized steel T hingesRecommended for use on all ACQ treated-lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 4"
Description
50-8671 H2H 4" HD TEE HINGEHeavy pattern - galvanized steel T hingesRecommended for use on all ACQ treated-lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 4"

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-1277: GALVANIZED HEAVY-DUTY TEE HINGES
8-02062-50867-4
913-1277: GALVANIZED HEAVY-DUTY TEE HINGES 8-02062-50867-4
50-8671 H2H 4" HD TEE HINGEHeavy pattern - galvanized steel T hingesRecommended for use on all ACQ treated-lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 4"

50-8671 H2H 4" HD TEE HINGEHeavy pattern - galvanized steel T hingesRecommended for use on all ACQ treated-lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 4"

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-50867-4
Product Name 913-1277: GALVANIZED HEAVY-DUTY TEE HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
DETENT TORQUE HINGE - HG-DTA8-R - HG-DTA8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details