Hardware House, LLC 913-0923: SCREW EYES - CARDED 8-02062-50708-0

Description
50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye
Description
50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye

Suppliers

Company
Product
Description
Supplier Links
913-0923: SCREW EYES - CARDED - 8-02062-50708-0 - Hardware House, LLC
Atchison, KS, USA
913-0923: SCREW EYES - CARDED
8-02062-50708-0
913-0923: SCREW EYES - CARDED 8-02062-50708-0
50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye

50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye

Technical Specifications

  Hardware House, LLC
Product Category Eyebolts
Product Number 8-02062-50708-0
Product Name 913-0923: SCREW EYES - CARDED
Rating Non-load Rated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Swivel Eyebolts - 47672 - Jergens, Inc.
Specs
Features Swivel
Thread Size M12 x 1.75
Maximum Load 0.7718 tons (0.7001 metric tons)
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.25 - 421100250060 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.2756 tons (0.2500 metric tons)
Weight 0.1323 lbs (0.0600 kg)
View Details
Eye Bolts - 673686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details