Hapco, Inc. MINIFIL™ Portable Two Component Dispensing Equipment

Description
MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food & Drug Grade materials Easy to Fill Tanks The MiniFIL’s tank lids are twist on/off and color coded to indicate which side you are filling. When closed properly, the covers are air tight and leak proof. Tank Fluid Level Gauge The fluid level gauge is located on the side of each tank. It displays the material level, letting the user know when it’s time to add more Tank Thermometer Measures the temperature of the material inside the tank in Celsius or Fahrenheit . Variable Output / Speed Located on the control panel. This controls the output volume of material. Most models can dispense from 0-1 gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL operates on 110V 20 amp power.
Datasheet
Description
MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food & Drug Grade materials Easy to Fill Tanks The MiniFIL’s tank lids are twist on/off and color coded to indicate which side you are filling. When closed properly, the covers are air tight and leak proof. Tank Fluid Level Gauge The fluid level gauge is located on the side of each tank. It displays the material level, letting the user know when it’s time to add more Tank Thermometer Measures the temperature of the material inside the tank in Celsius or Fahrenheit . Variable Output / Speed Located on the control panel. This controls the output volume of material. Most models can dispense from 0-1 gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL operates on 110V 20 amp power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIFIL™ Portable Two Component Dispensing Equipment -  - Hapco, Inc.
Hanover, MA, USA
MINIFIL™ Portable Two Component Dispensing Equipment
MINIFIL™ Portable Two Component Dispensing Equipment
MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food & Drug Grade materials Easy to Fill Tanks The MiniFIL’s tank lids are twist on/off and color coded to indicate which side you are filling. When closed properly, the covers are air tight and leak proof. Tank Fluid Level Gauge The fluid level gauge is located on the side of each tank. It displays the material level, letting the user know when it’s time to add more Tank Thermometer Measures the temperature of the material inside the tank in Celsius or Fahrenheit . Variable Output / Speed Located on the control panel. This controls the output volume of material. Most models can dispense from 0-1 gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL operates on 110V 20 amp power.

MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use.

Stainless Steel Tanks

The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use with our Food & Drug Grade materials

Easy to Fill Tanks

The MiniFIL’s tank lids are twist on/off and color coded to indicate which side you are filling. When closed properly, the covers are air tight and leak proof.

Tank Fluid Level Gauge

The fluid level gauge is located on the side of each tank. It displays the material level, letting the user know when it’s time to add more

Tank Thermometer

Measures the temperature of the material inside the tank in Celsius or Fahrenheit .

Variable Output / Speed

Located on the control panel. This controls the output volume of material. Most models can dispense from 0-1 gallon per minute. (Output depends on material)

Access Panels

MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel.

Drive System

A belt driven drive system for continuous, smooth, quiet operation.

Power Cord

MINIFIL operates on 110V 20 amp power.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Fluid Dispensing Equipment
Product Name MINIFIL™ Portable Two Component Dispensing Equipment
Dispensing Equipment Type Mix And Dispense
Application AdhesiveSilicone; CoatingPaint
Container Size 22712 to 45425 cc (768 to 1536 fl oz)
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details