Hanwha Robotics Co., Ltd. Cobots HCR12

Description
The Hanwha HCR-12 is a versatile 6-axis robot arm known for its high payload capacity and impressive reach. With a payload of 12 kg and a reach of 1300 mm, it is well-suited for handling a wide range of tasks in various industrial settings. Its repeatability of 0.1 mm ensures precision in operations, making it reliable for tasks that require high accuracy. Weighing 51 kg, the HCR-12 is robust yet adaptable, designed to integrate seamlessly into different production environments. This robot's capabilities make it ideal for several industrial applications. Its use in additive manufacturing allows it to handle complex and precise material layering processes. In dispensing applications, the HCR-12 can accurately control the flow of materials, ensuring consistent and high-quality outputs. Additionally, it is effective in remote TCP (Tool Center Point) operations, where it can manipulate tools with precision from a distance, and in welding applications, where its steady and precise movements contribute to strong, consistent welds. The Hanwha HCR-12 is manufactured by Hanwha and is often compared with other robots in its class using robot comparators to assess its features and capabilities relative to similar models. Its blend of strength, reach, and precision makes it a valuable asset in industries seeking automation solutions that enhance productivity and maintain high standards of quality.
Description
The Hanwha HCR-12 is a versatile 6-axis robot arm known for its high payload capacity and impressive reach. With a payload of 12 kg and a reach of 1300 mm, it is well-suited for handling a wide range of tasks in various industrial settings. Its repeatability of 0.1 mm ensures precision in operations, making it reliable for tasks that require high accuracy. Weighing 51 kg, the HCR-12 is robust yet adaptable, designed to integrate seamlessly into different production environments. This robot's capabilities make it ideal for several industrial applications. Its use in additive manufacturing allows it to handle complex and precise material layering processes. In dispensing applications, the HCR-12 can accurately control the flow of materials, ensuring consistent and high-quality outputs. Additionally, it is effective in remote TCP (Tool Center Point) operations, where it can manipulate tools with precision from a distance, and in welding applications, where its steady and precise movements contribute to strong, consistent welds. The Hanwha HCR-12 is manufactured by Hanwha and is often compared with other robots in its class using robot comparators to assess its features and capabilities relative to similar models. Its blend of strength, reach, and precision makes it a valuable asset in industries seeking automation solutions that enhance productivity and maintain high standards of quality.

Suppliers

Company
Product
Description
Supplier Links
Cobots - HCR12 - Hanwha Robotics Co., Ltd.
Seongnam-si, Gyeonggi-do, Korea, South
Cobots
HCR12
Cobots HCR12
The Hanwha HCR-12 is a versatile 6-axis robot arm known for its high payload capacity and impressive reach. With a payload of 12 kg and a reach of 1300 mm, it is well-suited for handling a wide range of tasks in various industrial settings. Its repeatability of 0.1 mm ensures precision in operations, making it reliable for tasks that require high accuracy. Weighing 51 kg, the HCR-12 is robust yet adaptable, designed to integrate seamlessly into different production environments. This robot's capabilities make it ideal for several industrial applications. Its use in additive manufacturing allows it to handle complex and precise material layering processes. In dispensing applications, the HCR-12 can accurately control the flow of materials, ensuring consistent and high-quality outputs. Additionally, it is effective in remote TCP (Tool Center Point) operations, where it can manipulate tools with precision from a distance, and in welding applications, where its steady and precise movements contribute to strong, consistent welds. The Hanwha HCR-12 is manufactured by Hanwha and is often compared with other robots in its class using robot comparators to assess its features and capabilities relative to similar models. Its blend of strength, reach, and precision makes it a valuable asset in industries seeking automation solutions that enhance productivity and maintain high standards of quality.

The Hanwha HCR-12 is a versatile 6-axis robot arm known for its high payload capacity and impressive reach. With a payload of 12 kg and a reach of 1300 mm, it is well-suited for handling a wide range of tasks in various industrial settings. Its repeatability of 0.1 mm ensures precision in operations, making it reliable for tasks that require high accuracy. Weighing 51 kg, the HCR-12 is robust yet adaptable, designed to integrate seamlessly into different production environments.
This robot's capabilities make it ideal for several industrial applications. Its use in additive manufacturing allows it to handle complex and precise material layering processes. In dispensing applications, the HCR-12 can accurately control the flow of materials, ensuring consistent and high-quality outputs. Additionally, it is effective in remote TCP (Tool Center Point) operations, where it can manipulate tools with precision from a distance, and in welding applications, where its steady and precise movements contribute to strong, consistent welds.
The Hanwha HCR-12 is manufactured by Hanwha and is often compared with other robots in its class using robot comparators to assess its features and capabilities relative to similar models. Its blend of strength, reach, and precision makes it a valuable asset in industries seeking automation solutions that enhance productivity and maintain high standards of quality.

Supplier's Site

Technical Specifications

  Hanwha Robotics Co., Ltd.
Product Category Robots
Product Number HCR12
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling);  Material Handling (e.g., Loading/Unloading, Palletizing); Medical / Pharmaceutical; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details