Step-down type 1.193V~1.267V 4.5V~40V 3A TO-263-5 DC-DC Converters ROHS
Step-down type 1.193V~1.267V 4.5V~40V 3A TO-263-5 DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | LM2596S-ADJRG | LM2596S-ADJRG |
| Product Name | Power Supply Chip >> DC-DC Converters | IC Power Supplies |
| Package Type | TO-263 | |
| Output Voltage | 1.19 to 1.27 volts | |
| Input Voltage | 4.5 to 40 volts | |
| IOUT | 3 amps |