Hangzhou Shalom Electro-optics Technology Co., Ltd. 25.0mm Diameter, 127mm Focal Length,AR Coated Meniscus ZnSe Focusing Lenses for CO2 Lasers 2121-055

Description
• Two types of lenses available: Plano-convex and Meniscus lenses • High-Quality CVD ZnSe grew in America, ensuring efficient power output and thermal resistance • AR coating with an excellent transmittance of T≥99.5%@10.6mm • Maximum diameter 200mm • Off-the-shelf and custom versions offered Zinc Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being relatively soft, ZnSe might be more sensitive to scratches. Hangzhou Shalom EO offers Plano-convex and Meniscus Zinc Selenide (ZnSe) Focusing Lens for CO2 laser systems and Versatile applications (e.g. Infrared Thermal Imaging, Military, Medical). Plano-convex ZnSe Lenses are the more conventional option, but for applications involving greater beam sizes and power densities, Meniscus ZnSe Lenses are more ideal in terms of lower spherical aberrations. For off-the-shelf versions, the specifications are: Diameters 12.0-38.1mm, Central Thicknesses 2.6-7.87mm, Focal Length 38.1-190.5mm with 10.6μm AR Coatings. For custom versions, the maximum diameter is 200mm, enabling applications of higher power output, and Broadband AR (BBAR) coatings may be furnished for Lenses orienting IR applications. Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage polishing technology during the coating process, and our AR coating ensures a high damaging threshold, high durability, and wiping resistance, with an excellent transmittance of T≥99.5%@10.6mm. Our experienced tech support is capable and willing to provide consultancy, which guarantees optimized interest for your laser systems and economized costs. If you have any other specific requirements, we are also able to offer an optimized design service of custom focusing lenses.
Description
• Two types of lenses available: Plano-convex and Meniscus lenses • High-Quality CVD ZnSe grew in America, ensuring efficient power output and thermal resistance • AR coating with an excellent transmittance of T≥99.5%@10.6mm • Maximum diameter 200mm • Off-the-shelf and custom versions offered Zinc Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being relatively soft, ZnSe might be more sensitive to scratches. Hangzhou Shalom EO offers Plano-convex and Meniscus Zinc Selenide (ZnSe) Focusing Lens for CO2 laser systems and Versatile applications (e.g. Infrared Thermal Imaging, Military, Medical). Plano-convex ZnSe Lenses are the more conventional option, but for applications involving greater beam sizes and power densities, Meniscus ZnSe Lenses are more ideal in terms of lower spherical aberrations. For off-the-shelf versions, the specifications are: Diameters 12.0-38.1mm, Central Thicknesses 2.6-7.87mm, Focal Length 38.1-190.5mm with 10.6μm AR Coatings. For custom versions, the maximum diameter is 200mm, enabling applications of higher power output, and Broadband AR (BBAR) coatings may be furnished for Lenses orienting IR applications. Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage polishing technology during the coating process, and our AR coating ensures a high damaging threshold, high durability, and wiping resistance, with an excellent transmittance of T≥99.5%@10.6mm. Our experienced tech support is capable and willing to provide consultancy, which guarantees optimized interest for your laser systems and economized costs. If you have any other specific requirements, we are also able to offer an optimized design service of custom focusing lenses.

Suppliers

Company
Product
Description
Supplier Links
25.0mm Diameter, 127mm Focal Length,AR Coated Meniscus ZnSe Focusing Lenses for CO2 Lasers - 2121-055 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
25.0mm Diameter, 127mm Focal Length,AR Coated Meniscus ZnSe Focusing Lenses for CO2 Lasers
2121-055
25.0mm Diameter, 127mm Focal Length,AR Coated Meniscus ZnSe Focusing Lenses for CO2 Lasers 2121-055
• Two types of lenses available: Plano-convex and Meniscus lenses • High-Quality CVD ZnSe grew in America, ensuring efficient power output and thermal resistance • AR coating with an excellent transmittance of T≥99.5%@10.6mm • Maximum diameter 200mm • Off-the-shelf and custom versions offered Zinc Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being relatively soft, ZnSe might be more sensitive to scratches. Hangzhou Shalom EO offers Plano-convex and Meniscus Zinc Selenide (ZnSe) Focusing Lens for CO2 laser systems and Versatile applications (e.g. Infrared Thermal Imaging, Military, Medical). Plano-convex ZnSe Lenses are the more conventional option, but for applications involving greater beam sizes and power densities, Meniscus ZnSe Lenses are more ideal in terms of lower spherical aberrations. For off-the-shelf versions, the specifications are: Diameters 12.0-38.1mm, Central Thicknesses 2.6-7.87mm, Focal Length 38.1-190.5mm with 10.6μm AR Coatings. For custom versions, the maximum diameter is 200mm, enabling applications of higher power output, and Broadband AR (BBAR) coatings may be furnished for Lenses orienting IR applications. Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage polishing technology during the coating process, and our AR coating ensures a high damaging threshold, high durability, and wiping resistance, with an excellent transmittance of T≥99.5%@10.6mm. Our experienced tech support is capable and willing to provide consultancy, which guarantees optimized interest for your laser systems and economized costs. If you have any other specific requirements, we are also able to offer an optimized design service of custom focusing lenses.

• Two types of lenses available: Plano-convex and Meniscus lenses
• High-Quality CVD ZnSe grew in America, ensuring efficient power output and thermal resistance
• AR coating with an excellent transmittance of T≥99.5%@10.6mm
• Maximum diameter 200mm
• Off-the-shelf and custom versions offered

Zinc Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being relatively soft, ZnSe might be more sensitive to scratches.


Hangzhou Shalom EO offers Plano-convex and Meniscus Zinc Selenide (ZnSe) Focusing Lens for CO2 laser systems and Versatile applications (e.g. Infrared Thermal Imaging, Military, Medical). Plano-convex ZnSe Lenses are the more conventional option, but for applications involving greater beam sizes and power densities, Meniscus ZnSe Lenses are more ideal in terms of lower spherical aberrations. For off-the-shelf versions, the specifications are: Diameters 12.0-38.1mm, Central Thicknesses 2.6-7.87mm, Focal Length 38.1-190.5mm with 10.6μm AR Coatings. For custom versions, the maximum diameter is 200mm, enabling applications of higher power output, and Broadband AR (BBAR) coatings may be furnished for Lenses orienting IR applications.


Shalom EO selects CVD (chemically vapor deposited) ZnSe as the substrate material, which features extremely low bulk losses due to absorption and scatter, high resistance to thermal shock, and stability in virtually all environments. Additionally, Shalom EO incorporates the minimum-damage polishing technology during the coating process, and our AR coating ensures a high damaging threshold, high durability, and wiping resistance, with an excellent transmittance of T≥99.5%@10.6mm. Our experienced tech support is capable and willing to provide consultancy, which guarantees optimized interest for your laser systems and economized costs. If you have any other specific requirements, we are also able to offer an optimized design service of custom focusing lenses.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Meniscus Lenses
Product Number 2121-055
Product Name 25.0mm Diameter, 127mm Focal Length,AR Coated Meniscus ZnSe Focusing Lenses for CO2 Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.4 mm (0.0551 inch)
Focal Length 50 mm (1.97 inch)
View Details
Meniscus Lens, ZnSe, 38.1 mm, 7.5 in. Focal Length, 9 mm Edge, DURALENS - 60616-117 - Newport MKS
Specs
Edge Thickness 9 mm (0.3543 inch)
Diameter / Length 38.1 mm (1.5 inch)
Materials Zinc Selenide; ZnSe
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
Surface Flatness λ/2 (optional feature); λ/4
View Details
Negative Meniscus Lenses - LNS-254-R900-R326-BK7 - CASTECH, Inc.
Specs
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
Surface Quality 40-20 Scratch / Dig
View Details